onsemi Single Bipolar Transistors KSA1201YTF

Description
Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA1201YTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1201YTF-ND
Single Bipolar Transistors KSA1201YTF-ND
Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1201YTF - 070448-KSA1201YTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1201YTF
070448-KSA1201YTF
TRANSISTORS - Transistors (BJT) - Single - KSA1201YTF 070448-KSA1201YTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070448-KSA1201YTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070448-KSA1201YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
120V 800mA 120MHz SOT-89 Bipolar Transistor
276-KSA1201YTF
120V 800mA 120MHz SOT-89 Bipolar Transistor 276-KSA1201YTF
PNP BJT Transistor 120V 800mA 120MHz SOT-89 Product overview: KSA1201YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 800mA, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 800mA, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1201YTF can be used for catalog matching and distributor lookup.

PNP BJT Transistor 120V 800mA 120MHz SOT-89 Product overview: KSA1201YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 800mA, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 800mA, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1201YTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1201YTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1201YTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1201YTF
TRANS PNP 120V 0.8A SOT89-3

TRANS PNP 120V 0.8A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSA1201YTF-ND 070448-KSA1201YTF 276-KSA1201YTF KSA1201YTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA1201YTF 120V 800mA 120MHz SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3
IC(max) 800 milliamps 800 milliamps
VCEO 120 volts 120 volts
VCBO -120 volts
Unlock Full Specs
to access all available technical data