onsemi 120V 0.8A 120MHz SOT-89 Bipolar Transistor KSA1201OTF

Description
PNP BJT 120V 0.8A SOT-89 120MHz Product overview: KSA1201OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1201OTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 120V 0.8A SOT-89 120MHz Product overview: KSA1201OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1201OTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.8A 120MHz SOT-89 Bipolar Transistor
276-KSA1201OTF
120V 0.8A 120MHz SOT-89 Bipolar Transistor 276-KSA1201OTF
PNP BJT 120V 0.8A SOT-89 120MHz Product overview: KSA1201OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1201OTF can be used for catalog matching and distributor lookup.

PNP BJT 120V 0.8A SOT-89 120MHz Product overview: KSA1201OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1201OTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1201OTF - 113138-KSA1201OTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1201OTF
113138-KSA1201OTF
TRANSISTORS - Transistors (BJT) - Single - KSA1201OTF 113138-KSA1201OTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113138-KSA1201OTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 80 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113138-KSA1201OTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - KSA1201OTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1201OTF-ND
Single Bipolar Transistors KSA1201OTF-ND
Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1201OTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1201OTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1201OTF
TRANS PNP 120V 0.8A SOT89-3

TRANS PNP 120V 0.8A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSA1201OTF 113138-KSA1201OTF KSA1201OTF-ND KSA1201OTF
Product Name 120V 0.8A 120MHz SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA1201OTF Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
IC(max) 800 milliamps 800 milliamps
VCEO 120 volts 120 volts
VCBO -120 volts
fT 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-25W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers