onsemi Single Bipolar Transistors KSA1175RTA

Description
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92S
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA1175RTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1175RTA-ND
Single Bipolar Transistors KSA1175RTA-ND
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92S

Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92S

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-KSA1175RTA
50V 0.15A Bipolar Transistor 276-KSA1175RTA
TRANS PNP 50V 0.15A TO-92S Product overview: KSA1175RTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1175RTA can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A TO-92S Product overview: KSA1175RTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1175RTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1175RTA - 1050852-KSA1175RTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1175RTA
1050852-KSA1175RTA
TRANSISTORS - Transistors (BJT) - Single - KSA1175RTA 1050852-KSA1175RTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050852-KSA1175RTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92S Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 1mA, 6V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050852-KSA1175RTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92S
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1175RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1175RTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1175RTA
TRANS PNP 50V 0.15A TO92S

TRANS PNP 50V 0.15A TO92S

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSA1175RTA-ND 276-KSA1175RTA 1050852-KSA1175RTA KSA1175RTA
Product Name Single Bipolar Transistors 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA1175RTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 Short Body TO-92; SOT3; TO-92S
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
 - BC817K25WH6433XTMA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details