Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 300mW Through Hole TO-92S
TRANS PNP 120V 0.05A TO92S
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSA1174FBU-ND | KSA1174FBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |