Win Source Part Number: 1067945-KSA1156YSTST
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 60
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSA1156OS; KSA1156OSTSTU; KSB772YS; KSB744AYSTUKSA 1156YSTSTU;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: KSA1156
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 400V 500mA 1W Through Hole TO-126-3
PNP BJT Transistor, TO-126, 400V, 500mA, 1W Product overview: KSA1156YSTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500mA, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 500mA, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1156YSTSTU can be used for catalog matching and distributor lookup.
TRANS PNP 400V 0.5A TO126-3
TRANS PNP 400V 0.5A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1067945-KSA1156YSTSTU | KSA1156YSTSTU-ND | 276-KSA1156YSTSTU | KSA1156YSTSTU | KSA1156YSTSTU |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 400V 500mA 1W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT3 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |
| Power Gain | 100 dB | ||||
| Output Power | 1 watts | 1 watts |