onsemi TRANSISTORS - Transistors (BJT) - Single - KSA1156YS KSA1156YS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018215-KSA1156YS Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Family Name: KSA1156Y Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 10mA, 100mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SA1156K; 2SA1156K-AZ; 2SA1156L; 2SA1156M; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018215-KSA1156YS Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Family Name: KSA1156Y Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 10mA, 100mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SA1156K; 2SA1156K-AZ; 2SA1156L; 2SA1156M; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA1156YS - 018215-KSA1156YS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1156YS
018215-KSA1156YS
TRANSISTORS - Transistors (BJT) - Single - KSA1156YS 018215-KSA1156YS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018215-KSA1156YS Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Family Name: KSA1156Y Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 10mA, 100mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SA1156K; 2SA1156K-AZ; 2SA1156L; 2SA1156M; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018215-KSA1156YS
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Family Name: KSA1156Y
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SA1156K; 2SA1156K-AZ; 2SA1156L; 2SA1156M;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 018215-KSA1156YS
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA1156YS
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details