Bipolar Transistors - BJT PNP Silicon Product overview: KSA1156YS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA1156YS can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 400V 500mA 1W Through Hole TO-126-3
PNP Silicon Transistor
TRANS, PNP, 400V, 0.5A, 150DEG C, 10W; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, PNP, -400V, -0.5A, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-400V; Transition Frequency ft:-; Power Dissipation Pd:10W; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; Transistor CaseRoHS Compliant: Yes
Bipolar Transistors - BJT PNP Silicon
TRANS PNP 400V 0.5A TO126-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSA1156YS | KSA1156YS-ND | KSA1156YS | 82C6942 | 46AC0921 | KSA1156YS | KSA1156YS |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 400V, 0.5A, 150Deg C, 10W; Transistor Polarity Onsemi | Transistor, Pnp, -400V, -0.5A, To-126-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | Bulk | TO-225AA, TO-126-3 | TO-126-3 | TO-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | ||||
| IC(max) | 500 milliamps | 500 milliamps |