PNP Silicon Transistor
PNP Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778028-KSA1156OSTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1W
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: KSA1156O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 100mA, 5V
Alternative Parts (Cross-Reference): 2SA1156L; 2SA1156-AZ; 2SA1156K-AZ; 2SA1156M;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 60
Bipolar (BJT) Transistor PNP 400V 500mA 1W Through Hole TO-126-3
TRANS PNP 400V 0.5A TO126-3
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSA1156OSTU | 778028-KSA1156OSTU | KSA1156OSTU-ND | KSA1156OSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA1156OSTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-126-3 | SOT3 | TO-225AA, TO-126-3 | |
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |
| IC(max) | 0.1000 milliamps | 500 milliamps |