onsemi 180V 100mA 180MHz Bipolar Transistor KSA1142YSTU

Description
PNP BJT Transistor, 180V VCEO, 100mA IC, 180MHz, TO-126 Product overview: KSA1142YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1142YSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 180V VCEO, 100mA IC, 180MHz, TO-126 Product overview: KSA1142YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1142YSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180V 100mA 180MHz Bipolar Transistor
276-KSA1142YSTU
180V 100mA 180MHz Bipolar Transistor 276-KSA1142YSTU
PNP BJT Transistor, 180V VCEO, 100mA IC, 180MHz, TO-126 Product overview: KSA1142YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1142YSTU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 180V VCEO, 100mA IC, 180MHz, TO-126 Product overview: KSA1142YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1142YSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSA1142YSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1142YSTU-ND
Single Bipolar Transistors KSA1142YSTU-ND
Bipolar (BJT) Transistor PNP 180V 100mA 180MHz 1.2W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 180V 100mA 180MHz 1.2W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1142YSTU - 1010930-KSA1142YSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1142YSTU
1010930-KSA1142YSTU
TRANSISTORS - Transistors (BJT) - Single - KSA1142YSTU 1010930-KSA1142YSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1010930-KSA1142YSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 180MHz Transistor Polarity: PNP Family Name: KSA1142Y Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 10mA, 5V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): KSA1142YS; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1010930-KSA1142YSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Family Name: KSA1142Y
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 10mA, 5V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): KSA1142YS;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1142YSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1142YSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1142YSTU
TRANS PNP 180V 0.1A TO126-3

TRANS PNP 180V 0.1A TO126-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSA1142YSTU KSA1142YSTU-ND 1010930-KSA1142YSTU KSA1142YSTU
Product Name 180V 100mA 180MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA1142YSTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps
VCEO 180 volts 180 volts
VCBO 180 volts
fT 180 MHz
Unlock Full Specs
to access all available technical data