Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778027-KSA1142OSTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1.2W
Transistor Type: PNP
Frequency - Transition: 180MHz
Family Name: KSA1142O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 180V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 5V
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 180V 100mA 180MHz 1.2W Through Hole TO-126-3
TRANS PNP 180V 0.1A TO126-3
TRANS PNP 180V 0.1A TO126-3
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
TRANS, PNP, 180V, 0.1A, 150DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 778027-KSA1142OSTU | KSA1142OSTU | KSA1142OSTU-ND | KSA1142OSTU | KSA1142OSTU | KSA1142OSTU | 54AH9123 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA1142OSTU | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 180V, 0.1A, 150Deg C Rohs Compliant Onsemi | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3 | TO-126-3 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | ||||
| IC(max) | 1.00E-3 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 100 dB |