Bipolar Transistors - BJT PNP Epitaxial Transistor Product overview: KSA1015YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA1015YTA can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Transistor, Fairchild, KSA1015YTA
Transistor, Fairchild, KSA1015YTA
Transistor, Fairchild, KSA1015YTA
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101265-KSA1015YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 6V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
TRANS PNP 50V 0.15A TO92-3
Bipolar Transistors - BJT PNP Epitaxial Transistor
TRANS PNP 50V 0.15A TO92-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSA1015YTA | KSA1015YTA | 8064403P | 8064403 | KSA1015YTATB-ND | 101265-KSA1015YTA | KSA1015YTA | KSA1015YTA | KSA1015YTA |
| Product Name | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSA1015YTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP; PNP | |||
| Package Type | Ammo Pack | TO-92; TO-92-3 LF | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||||||
| fT | 80 MHz |