Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-3
TRANS PNP 50V 0.15A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSA1015YBU-ND | KSA1015YBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |