Bipolar (BJT) Transistor PNP 160V 1A 50MHz 900mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 160V 1A 50MHz 900mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050847-KSA1013YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 200mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT PNP Epitaxial Transistor Product overview: KSA1013YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA1013YTA can be used for catalog matching and distributor lookup.
Transistor, Fairchild, KSA1013YTA
Transistor, Fairchild, KSA1013YTA
Transistor, Fairchild, KSA1013YTA
Bipolar Transistors - BJT PNP Epitaxial Transistor
TRANS PNP 160V 1A TO92-3
TRANS PNP 160V 1A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSA1013YTATB-ND | 1050847-KSA1013YTA | 2087-KSA1013YTA | 8064406P | 8064406 | KSA1013YTA | KSA1013YTA | KSA1013YTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSA1013YTA | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | |||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3; TO-92-3 | Ammo Pack | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| fT | 50 MHz |