PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 160V 1A 50MHz 900mW Through Hole TO-92-3
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA1013YBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA1013YBU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018214-KSA1013YBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 200mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS, BIPOL, PNP, -160V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:160V; Continuous Collector Current:1A; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes
TRANS PNP 160V 1A TO92-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSA1013YBU | KSA1013YBUFS-ND | 2087-KSA1013YBU | 018214-KSA1013YBU | KSA1013YBU | 31Y2141 | KSA1013YBU |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSA1013YBU | Bipolar Transistors - BJT | Trans, Bipol, Pnp, -160V, To-226Aa-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | Bulk | TO-92; SOT3; TO-92-3 | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||||
| IC(max) | 1000 milliamps | 1000 milliamps |