onsemi TRANSISTORS - Transistors (BJT) - Single - KSA1010YTU KSA1010YTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110873-KSA1010YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 3A, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110873-KSA1010YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 3A, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA1010YTU - 110873-KSA1010YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1010YTU
110873-KSA1010YTU
TRANSISTORS - Transistors (BJT) - Single - KSA1010YTU 110873-KSA1010YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110873-KSA1010YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 3A, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110873-KSA1010YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 3A, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSA1010YTUOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1010YTUOS-ND
Single Bipolar Transistors KSA1010YTUOS-ND
Bipolar (BJT) Transistor PNP 100V 7A 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 100V 7A 1.5W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSA1010YTU
Bipolar Transistor 2087-KSA1010YTU
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA1010YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA1010YTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA1010YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA1010YTU can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1010YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1010YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1010YTU
TRANS PNP 100V 7A TO220-3

TRANS PNP 100V 7A TO220-3

Supplier's Site
Single Bipolar Transistors - KSA1010YTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSA1010YTU
Single Bipolar Transistors KSA1010YTU
TRANS PNP 100V 7A TO220-3

TRANS PNP 100V 7A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 110873-KSA1010YTU KSA1010YTUOS-ND 2087-KSA1010YTU KSA1010YTU KSA1010YTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA1010YTU Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Tube TO-220; TO-220-3
Packing Method Tube Tube; Tube
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1694139P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Bipolar Transistor Arrays - BC857SH6327XTSA1DKR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
8 suppliers