onsemi SOT23 Operational Amplifier IC KM7101IT5TR3

Description
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KM7101IT5TR3 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-KM7101IT5TR3
SOT23 Operational Amplifier IC 687-KM7101IT5TR3
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: KM7101IT5TR3 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KM7101IT5TR3 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: KM7101IT5TR3 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KM7101IT5TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM7101IT5TR3 - 70031-KM7101IT5TR3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM7101IT5TR3
70031-KM7101IT5TR3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM7101IT5TR3 70031-KM7101IT5TR3
Manufacturer: Fairchild Semiconductor Win Source Part Number: 70031-KM7101IT5TR3 Alternative Parts (Cross-Reference): MCP6001RT-I/OT; KM7101IT5TR3_NL; TS1871IYLT; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 70031-KM7101IT5TR3
Alternative Parts (Cross-Reference): MCP6001RT-I/OT; KM7101IT5TR3_NL; TS1871IYLT;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - KM7101IT5TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
KM7101IT5TR3
Integrated Circuits (ICs) - Linear - Amplifiers KM7101IT5TR3
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - KM7101IT5TR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
KM7101IT5TR3
Instrumentation, OP Amps, Buffer Amps KM7101IT5TR3
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number KM7101IT5TR3 687-KM7101IT5TR3 70031-KM7101IT5TR3 KM7101IT5TR3 KM7101IT5TR3
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM7101IT5TR3 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOP; TSOP5/6 Bulk SOT-23-5 SOT; SC-74A, SOT-753
Life Cycle Stage Obsolete Active Active
Slew Rate 9 V/µs 9.00E-6 V/µs 9 V/µs
Bandwidth 2 MHz 4.3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data