Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067514-KM4211IC8TR3
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Slew Rate: 27 V/µs
Gain Bandwidth Product: 20 MHz
Number of Channels: 2
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 1.3 µA
Categories: OEM Parts(J-L)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 60 dB
Voltage Gain: 62 dB
Input Offset Voltage (Vos): 1.5 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067514-KM4211IC8TR3 |
| Product Name | OEM Parts - OEM Parts (J - L) - KM4211IC8TR3 |