onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4200IC8 KM4200IC8

Description
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KM4200IC8 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4200IC8 - 69886-KM4200IC8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4200IC8
69886-KM4200IC8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4200IC8 69886-KM4200IC8
Manufacturer: Fairchild Semiconductor Win Source Part Number: 69886-KM4200IC8 Alternative Parts (Cross-Reference): ADA4692-2ARZ-R7; KM4212IC8; KM4270IC8; KM4200IC8; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 69886-KM4200IC8
Alternative Parts (Cross-Reference): ADA4692-2ARZ-R7; KM4212IC8; KM4270IC8; KM4200IC8;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
SOIC Operational Amplifier IC - 687-KM4200IC8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-KM4200IC8
SOIC Operational Amplifier IC 687-KM4200IC8
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC Product overview: KM4200IC8 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KM4200IC8 can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC Product overview: KM4200IC8 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KM4200IC8 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - KM4200IC8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
KM4200IC8
Instrumentation, OP Amps, Buffer Amps KM4200IC8
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number KM4200IC8 69886-KM4200IC8 687-KM4200IC8 KM4200IC8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4200IC8 SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SOP; SOP8 Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active
Slew Rate 145 V/µs 145 V/µs
Bandwidth 90 MHz 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2466956 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD515LH - 909362-AD515LH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers