onsemi OEM Parts - OEM Parts (J - L) - KM4121IT6TR3 KM4121IT6TR3

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959379-KM4121IT6TR3 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Slew Rate: 27 V/µs Gain Bandwidth Product: 20 MHz Number of Channels: 1 Common Mode Rejection Ratio: 65 dB Input Bias Current: 1.3 µA Categories: OEM Parts(J-L) Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 56 dB Voltage Gain: 62 dB Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959379-KM4121IT6TR3 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Slew Rate: 27 V/µs Gain Bandwidth Product: 20 MHz Number of Channels: 1 Common Mode Rejection Ratio: 65 dB Input Bias Current: 1.3 µA Categories: OEM Parts(J-L) Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 56 dB Voltage Gain: 62 dB Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KM4121IT6TR3 - 959379-KM4121IT6TR3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KM4121IT6TR3
959379-KM4121IT6TR3
OEM Parts - OEM Parts (J - L) - KM4121IT6TR3 959379-KM4121IT6TR3
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959379-KM4121IT6TR3 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Slew Rate: 27 V/µs Gain Bandwidth Product: 20 MHz Number of Channels: 1 Common Mode Rejection Ratio: 65 dB Input Bias Current: 1.3 µA Categories: OEM Parts(J-L) Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 56 dB Voltage Gain: 62 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959379-KM4121IT6TR3
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Slew Rate: 27 V/µs
Gain Bandwidth Product: 20 MHz
Number of Channels: 1
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 1.3 µA
Categories: OEM Parts(J-L)
Case / Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 56 dB
Voltage Gain: 62 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959379-KM4121IT6TR3
Product Name OEM Parts - OEM Parts (J - L) - KM4121IT6TR3
Unlock Full Specs
to access all available technical data