Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1193164-KM4120IT6TR3
Manufacturer Homepage: www.fairchildsemi.co
Alternative Parts (Cross-Reference): OPA322SAIDBVT; ISL28158FHZ-T7A; ISL28138FHZ-T7; KM4120IT6TR3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO6
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: KM4120IT6TR3 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KM4120IT6TR3 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1193164-KM4120IT6TR3 | KM4120IT6TR3 | 687-KM4120IT6TR3 | KM4120IT6TR3 | KM4120IT6TR3 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KM4120IT6TR3 | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | SOP; TSOP6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | Surface Mount | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Slew Rate | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | ||
| Bandwidth | 33 MHz | 75 MHz |