onsemi Optical Sensors - Optical Sensors - Phototransistors - KDT00030TR KDT00030TR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050793-KDT00030TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: KDT00030 Wavelength: 630nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, J-Lead Maximum Current Collector: 1.1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Alternative Parts (Cross-Reference): SFH 3010; KDT00030; Introduction Date: October 18, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050793-KDT00030TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: KDT00030 Wavelength: 630nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, J-Lead Maximum Current Collector: 1.1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Alternative Parts (Cross-Reference): SFH 3010; KDT00030; Introduction Date: October 18, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - KDT00030TR - 1050793-KDT00030TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - KDT00030TR
1050793-KDT00030TR
Optical Sensors - Optical Sensors - Phototransistors - KDT00030TR 1050793-KDT00030TR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050793-KDT00030TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: KDT00030 Wavelength: 630nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, J-Lead Maximum Current Collector: 1.1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Alternative Parts (Cross-Reference): SFH 3010; KDT00030; Introduction Date: October 18, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050793-KDT00030TR
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Family Name: KDT00030
Wavelength: 630nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, J-Lead
Maximum Current Collector: 1.1mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Alternative Parts (Cross-Reference): SFH 3010; KDT00030;
Introduction Date: October 18, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1050793-KDT00030TR
Product Name Optical Sensors - Optical Sensors - Phototransistors - KDT00030TR
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products