Bridge Rectifier Single Phase Standard 600V Through Hole KBPM
600V 1.5A General Purpose Rectifier Bridge, SIP Product overview: KBP06M from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP06M can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 600V 1.5A KBPM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBP06MFS-ND | 299-KBP06M | KBP06M |
| Product Name | Bridge Rectifiers | 600V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SIP, KBPM | Rail/Tube | |
| Tj | -55 to 165 C (-67 to 329 F) | -55 C (-67 F) | -55 to 165 C (-67 to 329 F) |
| RoHS Compliant | RoHS |