Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067116-KAI-02150-CB
Packaging: Bulk
Operating Supply Voltage: 15.5 V
Number of Pins: 68
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067116-KAI-02150-CBA-JB-B2 |
| Product Name | OEM Parts - OEM Parts (J - L) - KAI-02150-CBA-JB-B2 |