Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113024-KA79M15TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.1V @ 500mA
Operating Supply Current: 6mA
PSRR: 59dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3
IC REG LINEAR -15V 500MA TO220-3 Product overview: KA79M15TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M15TU can be used for catalog matching and distributor lookup.
IC REG LINEAR -15V 500MA TO220-3
IC REG LINEAR -15V 500MA TO220-3
IC REG LINEAR -15V 500MA TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 113024-KA79M15TU | KA79M15TU-ND | 776-KA79M15TU | KA79M15TU | KA79M15TU | 598-KA79M15TU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KA79M15TU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -15V 500MA TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR -15V 500MA TO220-3 |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |