onsemi PMIC - PMIC - Voltage Regulators - Linear - KA79M12TU KA79M12TU

Description
Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3
Request a Quote Datasheet
Description
Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KA79M12TU - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3

Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA79M12TU - 070431-KA79M12TU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA79M12TU
070431-KA79M12TU
PMIC - PMIC - Voltage Regulators - Linear - KA79M12TU 070431-KA79M12TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070431-KA79M12TU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.1V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: -12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.1V @ 500mA Operating Supply Current: 6mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070431-KA79M12TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.1V @ 500mA
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA79M12TU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA79M12TU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA79M12TU-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
-12V 500MA TO220 Voltage Regulator IC
776-KA79M12TU
-12V 500MA TO220 Voltage Regulator IC 776-KA79M12TU
IC REG LINEAR -12V 500MA TO220-3 Product overview: KA79M12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M12TU can be used for catalog matching and distributor lookup.

IC REG LINEAR -12V 500MA TO220-3 Product overview: KA79M12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M12TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA79M12TU
PMIC - Voltage Regulators - Linear KA79M12TU
IC REG LINEAR -12V 500MA TO220-3

IC REG LINEAR -12V 500MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA79M12TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA79M12TU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA79M12TU
IC REG LINEAR -12V 500MA TO220-3

IC REG LINEAR -12V 500MA TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA79M12TU 070431-KA79M12TU KA79M12TU-ND 776-KA79M12TU KA79M12TU KA79M12TU
Product Name PMIC - PMIC - Voltage Regulators - Linear - KA79M12TU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -12V 500MA TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SIP3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Regulator Type Low Dropout Standard
Output Polarity Negative Negative
Output Voltage Type Fixed; Fixed Fixed Fixed
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6221-MLTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details