Fixed Negative Standard Regulator, 12V, BIPolar, PSSO2
Win Source Part Number: 1192517-KA79M12RTM
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: KA79M12
Output Voltage: -12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: D-Pak
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.1V @ 500mA
Alternative Parts (Cross-Reference): TS79M12CP; TS79M12CP RO; LM7912;
Introduction Date: June 11, 2001
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
3-Terminal 0.5 A Negative Voltage Regulator, 2500-REEL Product overview: KA79M12RTM from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M12RTM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA D-Pak
IC REG LINEAR -12V 500MA DPAK
IC REG LINEAR -12V 500MA DPAK
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA79M12RTM | 1192517-KA79M12RTM | 776-KA79M12RTM | KA79M12RTMTR-ND | KA79M12RTM | KA79M12RTM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KA79M12RTM | 0.5 A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Output Voltage | 12 volts | -12 volts | -12 volts | -12 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |