onsemi -5V 0.5A TO-252 LDO Voltage Regulator IC KA79M05RTF

Description
-5V 0.5A Negative LDO Voltage Regulator, TO-252, SMT Product overview: KA79M05RTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 0.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 0.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M05RTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-5V 0.5A Negative LDO Voltage Regulator, TO-252, SMT Product overview: KA79M05RTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 0.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 0.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M05RTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-5V 0.5A TO-252 LDO Voltage Regulator IC
776-KA79M05RTF
-5V 0.5A TO-252 LDO Voltage Regulator IC 776-KA79M05RTF
-5V 0.5A Negative LDO Voltage Regulator, TO-252, SMT Product overview: KA79M05RTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 0.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 0.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M05RTF can be used for catalog matching and distributor lookup.

-5V 0.5A Negative LDO Voltage Regulator, TO-252, SMT Product overview: KA79M05RTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 0.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 0.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79M05RTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA79M05RTFFSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA79M05RTFFSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA79M05RTFFSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA D-Pak

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA D-Pak

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA79M05RTF - 070429-KA79M05RTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA79M05RTF
070429-KA79M05RTF
PMIC - PMIC - Voltage Regulators - Linear - KA79M05RTF 070429-KA79M05RTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070429-KA79M05RTF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.1V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.1V @ 500mA Operating Supply Current: 6mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070429-KA79M05RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.1V @ 500mA
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA79M05RTF
PMIC - Voltage Regulators - Linear KA79M05RTF
IC REG LINEAR -5V 500MA DPAK

IC REG LINEAR -5V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA79M05RTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA79M05RTF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA79M05RTF
IC REG LINEAR -5V 500MA DPAK

IC REG LINEAR -5V 500MA DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-KA79M05RTF KA79M05RTFFSTR-ND 070429-KA79M05RTF KA79M05RTF KA79M05RTF
Product Name -5V 0.5A TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA79M05RTF PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-252 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak DPAK
Output Voltage -5 volts -5 volts 5 volts -5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data