onsemi -15V 0.1A LDO Voltage Regulator IC KA79L15AZTA

Description
IC REG LDO -15V 0.1A TO92-3 / Standard Regulator Neg -15V 0.1A 3-Pin TO-92R Ammo Product overview: KA79L15AZTA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L15AZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO -15V 0.1A TO92-3 / Standard Regulator Neg -15V 0.1A 3-Pin TO-92R Ammo Product overview: KA79L15AZTA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L15AZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-15V 0.1A LDO Voltage Regulator IC
699-KA79L15AZTA
-15V 0.1A LDO Voltage Regulator IC 699-KA79L15AZTA
IC REG LDO -15V 0.1A TO92-3 / Standard Regulator Neg -15V 0.1A 3-Pin TO-92R Ammo Product overview: KA79L15AZTA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L15AZTA can be used for catalog matching and distributor lookup.

IC REG LDO -15V 0.1A TO92-3 / Standard Regulator Neg -15V 0.1A 3-Pin TO-92R Ammo Product overview: KA79L15AZTA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L15AZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA79L15AZTA - 777963-KA79L15AZTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA79L15AZTA
777963-KA79L15AZTA
PMIC - PMIC - Voltage Regulators - Linear - KA79L15AZTA 777963-KA79L15AZTA
Win Source Part Number: 777963-KA79L15AZTA Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 100mA Family Name: KA79L15A Output Voltage: -15V Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA ~ 6.5mA PSRR: 39dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-92-3 Voltage Input MAX: -35V Alternative Parts (Cross-Reference): L79L15ACZ-TR; L79L15ACZ; L79L15ACZ-AP; L79L15ABZ-TR; Introduction Date: June 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Win Source Part Number: 777963-KA79L15AZTA
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: KA79L15A
Output Voltage: -15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA ~ 6.5mA
PSRR: 39dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-92-3
Voltage Input MAX: -35V
Alternative Parts (Cross-Reference): L79L15ACZ-TR; L79L15ACZ; L79L15ACZ-AP; L79L15ABZ-TR;
Introduction Date: June 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KA79L15AZTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA79L15AZTA
PMIC - Voltage Regulators - Linear KA79L15AZTA
IC REG LINEAR -15V 100MA TO92-3

IC REG LINEAR -15V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KA79L15AZTA 777963-KA79L15AZTA KA79L15AZTA
Product Name -15V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA79L15AZTA PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Output Voltage -15 volts 15 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6220VP5I-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details