onsemi -12V 0.1A LDO Voltage Regulator IC KA79L12AZ

Description
IC REG LDO -12V 0.1A TO92-3 Product overview: KA79L12AZ from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L12AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO -12V 0.1A TO92-3 Product overview: KA79L12AZ from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L12AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-12V 0.1A LDO Voltage Regulator IC
699-KA79L12AZ
-12V 0.1A LDO Voltage Regulator IC 699-KA79L12AZ
IC REG LDO -12V 0.1A TO92-3 Product overview: KA79L12AZ from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L12AZ can be used for catalog matching and distributor lookup.

IC REG LDO -12V 0.1A TO92-3 Product overview: KA79L12AZ from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L12AZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - KA79L12AZ - 070428-KA79L12AZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA79L12AZ
070428-KA79L12AZ
PMIC - PMIC - Voltage Regulators - Linear - KA79L12AZ 070428-KA79L12AZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070428-KA79L12AZ Packaging: AMMO PACKAGE Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Operating Supply Current: 6mA to 6.5mA PSRR: 42dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070428-KA79L12AZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Operating Supply Current: 6mA to 6.5mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KA79L12AZ 070428-KA79L12AZ
Product Name -12V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA79L12AZ
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; AMMO PACKAGE TO-92; Other; TO-92-3
Output Voltage -12 volts 12 volts
IOUT 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data