onsemi -8V 0.1A LDO Voltage Regulator IC KA79L08AZTA

Description
IC Reg Ldo -8V 0.1A TO92-3 Product overview: KA79L08AZTA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -8V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L08AZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Reg Ldo -8V 0.1A TO92-3 Product overview: KA79L08AZTA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -8V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L08AZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-8V 0.1A LDO Voltage Regulator IC
776-KA79L08AZTA
-8V 0.1A LDO Voltage Regulator IC 776-KA79L08AZTA
IC Reg Ldo -8V 0.1A TO92-3 Product overview: KA79L08AZTA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -8V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L08AZTA can be used for catalog matching and distributor lookup.

IC Reg Ldo -8V 0.1A TO92-3 Product overview: KA79L08AZTA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -8V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L08AZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA79L08AZTA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA79L08AZTA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA79L08AZTA-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA79L08AZTA - 1050716-KA79L08AZTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA79L08AZTA
1050716-KA79L08AZTA
PMIC - PMIC - Voltage Regulators - Linear - KA79L08AZTA 1050716-KA79L08AZTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050716-KA79L08AZTA Packaging: AMMO PACKAGE Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -8V Operating Supply Current: 5.5mA to 6mA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050716-KA79L08AZTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -8V
Operating Supply Current: 5.5mA to 6mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KA79L08AZTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA79L08AZTA
PMIC - Voltage Regulators - Linear KA79L08AZTA
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA79L08AZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA79L08AZTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA79L08AZTA
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-KA79L08AZTA KA79L08AZTA-ND 1050716-KA79L08AZTA KA79L08AZTA KA79L08AZTA
Product Name -8V 0.1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA79L08AZTA PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92-3 TO-92
Output Voltage -8 volts -8 volts 8 volts -8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
IQ 0.0055 amps 0.0055 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details