Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulators Neg Voltage Reg 3Term .1a Product overview: KA79L05AZTA from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1a. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1a, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA79L05AZTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050715-KA79L05AZTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA79L05AZTATB-ND | 699-KA79L05AZTA | 1050715-KA79L05AZTA | KA79L05AZTA | KA79L05AZTA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1a LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA79L05AZTA | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; Ammo Pack | TO-92; Other; TO-92-3 | TO-92 | |
| Special Features | Over Temperature, Short Circuit |