Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
-5V 0.1A LDO Voltage Regulator, SOT-89, Surface Mount Product overview: KA79L05AMTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -5V, 0.1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L05AMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018210-KA79L05AMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
KA79L05 - NEG V-REG -5V 0.1A 4%
IC REG LINEAR -5V 100MA SOT89-3
IC REG LINEAR -5V 100MA SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA79L05AMTFTR-ND | 776-KA79L05AMTF | 018210-KA79L05AMTF | KA79L05AMTF | KA79L05AMTF | KA79L05AMTF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SMD -5V 0.1A SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA79L05AMTF | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; SOT-89 | SOT89; Other; SOT-89-3 | Other; TO-243AA | ||
| Special Features | Over Temperature, Short Circuit |