Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 876328-KA79L05ADTF
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Part Status: Obsolete
Family Name: KA79L05
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR -5V 100MA 8SOP Product overview: KA79L05ADTF from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L05ADTF can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 100MA 8SOP
IC REG LINEAR -5V 100MA 8SOP
IC REG LINEAR -5V 100MA 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA79L05ADTF-ND | 876328-KA79L05ADTF | 776-KA79L05ADTF | KA79L05ADTF | 598-KA79L05ADTF | KA79L05ADTF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA79L05ADTF | -5V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR -5V 100MA 8SOP | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Negative | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Reel - TR | Other; SOP | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Special Features | Over Temperature, Short Circuit |