onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA79L05AD

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA79L05AD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA79L05AD-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA79L05AD-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
-5V 100MA Voltage Regulator IC
776-KA79L05AD
-5V 100MA Voltage Regulator IC 776-KA79L05AD
IC REG LINEAR -5V 100MA 8SOP Product overview: KA79L05AD from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L05AD can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 100MA 8SOP Product overview: KA79L05AD from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA79L05AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA79L05AD - 777962-KA79L05AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA79L05AD
777962-KA79L05AD
PMIC - PMIC - Voltage Regulators - Linear - KA79L05AD 777962-KA79L05AD
Win Source Part Number: 777962-KA79L05AD Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 100mA Family Name: KA79L05A Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA ~ 6mA PSRR: 60dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 8-SOP Voltage Input MAX: -30V Alternative Parts (Cross-Reference): L79L05ABD; L79L05ACD; L79L05ACD13TR; L79L05ABD13TR; Introduction Date: June 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 8,100

Win Source Part Number: 777962-KA79L05AD
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: KA79L05A
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA ~ 6mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 8-SOP
Voltage Input MAX: -30V
Alternative Parts (Cross-Reference): L79L05ABD; L79L05ACD; L79L05ACD13TR; L79L05ABD13TR;
Introduction Date: June 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 8,100

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA79L05AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA79L05AD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA79L05AD
IC REG LINEAR -5V 100MA 8SOP

IC REG LINEAR -5V 100MA 8SOP

Supplier's Site
PMIC - Voltage Regulators - Linear - KA79L05AD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA79L05AD
PMIC - Voltage Regulators - Linear KA79L05AD
IC REG LINEAR -5V 100MA 8SOP

IC REG LINEAR -5V 100MA 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA79L05AD-ND 776-KA79L05AD 777962-KA79L05AD KA79L05AD KA79L05AD
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -5V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA79L05AD Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard; Low Dropout
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data