Fixed Negative Standard Regulator, 24V, PSFM3
-24V LDO, 1A Negative Linear Regulator, TO-220 Product overview: KA7924TU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -24V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7924TU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018209-KA7924TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -24V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC REG LINEAR -24V 1A TO220-3
IC REG LINEAR -24V 1A TO220-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA7924TU | 776-KA7924TU | KA7924TU-ND | 018209-KA7924TU | KA7924TU | KA7924TU |
| Product Name | -24V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA7924TU | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | -24 volts | -24 volts | 24 volts | -24 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | -35 volts | -35 volts | -35 volts |