onsemi -15V 1A TO-220 LDO Voltage Regulator IC KA7915ATU

Description
-15V 1A Negative LDO Voltage Regulator, TO-220 Product overview: KA7915ATU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7915ATU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-15V 1A Negative LDO Voltage Regulator, TO-220 Product overview: KA7915ATU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7915ATU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-15V 1A TO-220 LDO Voltage Regulator IC
776-KA7915ATU
-15V 1A TO-220 LDO Voltage Regulator IC 776-KA7915ATU
-15V 1A Negative LDO Voltage Regulator, TO-220 Product overview: KA7915ATU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7915ATU can be used for catalog matching and distributor lookup.

-15V 1A Negative LDO Voltage Regulator, TO-220 Product overview: KA7915ATU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7915ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7915ATU - 777961-KA7915ATU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7915ATU
777961-KA7915ATU
PMIC - PMIC - Voltage Regulators - Linear - KA7915ATU 777961-KA7915ATU
Win Source Part Number: 777961-KA7915ATU Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 1A Family Name: KA7915A Output Voltage: -15V Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA PSRR: 60dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Voltage Input MAX: -35V Voltage Dropout (Maximum): 2V @ 1A (Typ) Alternative Parts (Cross-Reference): LM7915; uA7915CKC; L7915CV-DG; L7915CV; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Win Source Part Number: 777961-KA7915ATU
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1A
Family Name: KA7915A
Output Voltage: -15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): LM7915; uA7915CKC; L7915CV-DG; L7915CV;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA7915ATU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA7915ATU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7915ATU-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA7915ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7915ATU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7915ATU
IC REG LINEAR -15V 1A TO220-3

IC REG LINEAR -15V 1A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-KA7915ATU 777961-KA7915ATU KA7915ATU-ND KA7915ATU
Product Name -15V 1A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA7915ATU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage -15 volts 15 volts -15 volts -15 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details