Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143661-KA7910TU
Polarity: Negative
Output Type: Fixed
Number of Outputs: 1
Output Current: 1 A
Output Voltage: -10 V
Categories: Custom Parts
Case / Package: TO-220-3
Max Input Voltage: -28 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: -12.5 V
Max Operating Temperature: 125 °C
Power Supply Rejection Ratio (PSRR): 60 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143661-KA7910TU |
| Product Name | Custom Parts - Custom Parts (J - M) - KA7910TU |