onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7908TU

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA7908TU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA7908TU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7908TU-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7908TU - 018206-KA7908TU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7908TU
018206-KA7908TU
PMIC - PMIC - Voltage Regulators - Linear - KA7908TU 018206-KA7908TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018206-KA7908TU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -8V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018206-KA7908TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
 - KA7908TU - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 8V, PSFM3

Fixed Negative Standard Regulator, 8V, PSFM3

Supplier's Site Datasheet
 - KA7908TU - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 8V, PSFM3

Fixed Negative Standard Regulator, 8V, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
8V Voltage Regulator IC
776-KA7908TU
8V Voltage Regulator IC 776-KA7908TU
IC REG LINEAR FIXED NEG STND 8V Product overview: KA7908TU from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7908TU can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED NEG STND 8V Product overview: KA7908TU from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7908TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA7908TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7908TU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7908TU
IC REG LINEAR -8V 1A TO220-3

IC REG LINEAR -8V 1A TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA7908TU
PMIC - Voltage Regulators - Linear KA7908TU
IC REG LINEAR -8V 1A TO220-3

IC REG LINEAR -8V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA7908TU-ND 018206-KA7908TU KA7908TU 776-KA7908TU KA7908TU KA7908TU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA7908TU 8V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; SIP3 Other; Bulk TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 8 volts
View Details