onsemi Linear Volt Reg, -5V, 1A, To-220-3; Output Type Onsemi KA7905TU

Description
LINEAR VOLT REG, -5V, 1A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-7V; Input Voltage Max:-35V; Product Range:-5V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, -5V, 1A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-7V; Input Voltage Max:-35V; Product Range:-5V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -5V, 1A, To-220-3; Output Type Onsemi - 60J1148 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -5V, 1A, To-220-3; Output Type Onsemi
60J1148
Linear Volt Reg, -5V, 1A, To-220-3; Output Type Onsemi 60J1148
LINEAR VOLT REG, -5V, 1A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-7V; Input Voltage Max:-35V; Product Range:-5V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes

LINEAR VOLT REG, -5V, 1A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-7V; Input Voltage Max:-35V; Product Range:-5V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 60J1148
Product Name Linear Volt Reg, -5V, 1A, To-220-3; Output Type Onsemi
Input Voltage -7 to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details