onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7905ATU

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA7905ATU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA7905ATU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7905ATU-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7905ATU - 070422-KA7905ATU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7905ATU
070422-KA7905ATU
PMIC - PMIC - Voltage Regulators - Linear - KA7905ATU 070422-KA7905ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070422-KA7905ATU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Power Management Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070422-KA7905ATU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Power Management
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
-5V 1A TO220 Voltage Regulator IC
776-KA7905ATU
-5V 1A TO220 Voltage Regulator IC 776-KA7905ATU
IC REG LINEAR -5V 1A TO220-3 Product overview: KA7905ATU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7905ATU can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 1A TO220-3 Product overview: KA7905ATU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7905ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA7905ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7905ATU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7905ATU
IC REG LINEAR -5V 1A TO220-3

IC REG LINEAR -5V 1A TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA7905ATU
PMIC - Voltage Regulators - Linear KA7905ATU
IC REG LINEAR -5V 1A TO220-3

IC REG LINEAR -5V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA7905ATU-ND 070422-KA7905ATU 776-KA7905ATU KA7905ATU KA7905ATU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA7905ATU -5V 1A TO220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data