Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 845208-KA78T15TU
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Part Status: Obsolete
Family Name: KA78T15
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
15V 3A Positive LDO Regulator, TO-220, 40V In, 125°C Product overview: KA78T15TU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 3A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 3A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78T15TU can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 3A TO220-3
IC REG LINEAR 15V 3A TO220-3
IC REG LINEAR 15V 3A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA78T15TU-ND | 845208-KA78T15TU | 776-KA78T15TU | KA78T15TU | KA78T15TU | KA78T15TU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA78T15TU | 15V 3A 40V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; Tube | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Over Temperature, Short Circuit |