onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78T12TU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA78T12TU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA78T12TU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78T12TU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA78T12TU - 1050705-KA78T12TU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78T12TU
1050705-KA78T12TU
PMIC - PMIC - Voltage Regulators - Linear - KA78T12TU 1050705-KA78T12TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050705-KA78T12TU Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2.5V @ 3A Operating Supply Current: 6mA PSRR: 67dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050705-KA78T12TU
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2.5V @ 3A
Operating Supply Current: 6mA
PSRR: 67dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-KA78T12TU
Voltage Regulator IC 776-KA78T12TU
KA78T12TU- Product overview: KA78T12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78T12TU can be used for catalog matching and distributor lookup.

KA78T12TU- Product overview: KA78T12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78T12TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78T12TU
PMIC - Voltage Regulators - Linear KA78T12TU
IC REG LINEAR 12V 3A TO220-3

IC REG LINEAR 12V 3A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78T12TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78T12TU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78T12TU
IC REG LINEAR 12V 3A TO220-3

IC REG LINEAR 12V 3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA78T12TU-ND 1050705-KA78T12TU 776-KA78T12TU KA78T12TU KA78T12TU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA78T12TU Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data