onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78RM33TU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA78RM33TU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA78RM33TU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78RM33TU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA TO220 Voltage Regulator IC
776-KA78RM33TU
3.3V 500MA TO220 Voltage Regulator IC 776-KA78RM33TU
IC REG LINEAR 3.3V 500MA TO220-3 Product overview: KA78RM33TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78RM33TU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA TO220-3 Product overview: KA78RM33TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78RM33TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323728-KA78RM33TU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323728-KA78RM33TU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323728-KA78RM33TU
Manufacturer: onsemi Win Source Part Number: 1323728-KA78RM33TU Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 10 mA Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-220-3 PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 84 Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: KA78RM33 Product Status: Obsolete Voltage Dropout (Max): 0.6V @ 500mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1323728-KA78RM33TU
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 10 mA
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-220-3
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 84
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: KA78RM33
Product Status: Obsolete
Voltage Dropout (Max): 0.6V @ 500mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78RM33TU
PMIC - Voltage Regulators - Linear KA78RM33TU
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78RM33TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78RM33TU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78RM33TU
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site
IC REG LINEAR 3.3V 500MA TO220-3 - 598-KA78RM33TU - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 500MA TO220-3
598-KA78RM33TU
IC REG LINEAR 3.3V 500MA TO220-3 598-KA78RM33TU
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA78RM33TU-ND 776-KA78RM33TU 1323728-KA78RM33TU KA78RM33TU KA78RM33TU 598-KA78RM33TU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500MA TO220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3.3V 500MA TO220-3
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ33R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details