onsemi 0.1A LDO Voltage Regulator IC KA78RL00DTF

Description
IC REG LDO ADJ 0.1A 8SOP Product overview: KA78RL00DTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA78RL00DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.1A 8SOP Product overview: KA78RL00DTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA78RL00DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A LDO Voltage Regulator IC
699-KA78RL00DTF
0.1A LDO Voltage Regulator IC 699-KA78RL00DTF
IC REG LDO ADJ 0.1A 8SOP Product overview: KA78RL00DTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA78RL00DTF can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.1A 8SOP Product overview: KA78RL00DTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA78RL00DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA78RL00DTF - 1050703-KA78RL00DTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78RL00DTF
1050703-KA78RL00DTF
PMIC - PMIC - Voltage Regulators - Linear - KA78RL00DTF 1050703-KA78RL00DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050703-KA78RL00DTF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.26V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 140μA to 7mA Maximum Output Voltage: 29.4V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050703-KA78RL00DTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.26V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 140μA to 7mA
Maximum Output Voltage: 29.4V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KA78RL00DTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78RL00DTF
PMIC - Voltage Regulators - Linear KA78RL00DTF
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KA78RL00DTF 1050703-KA78RL00DTF KA78RL00DTF
Product Name 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA78RL00DTF PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; 8-SOP
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data