Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067089-KA78R33YDTU
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 3.3 V
Categories: OEM Parts(J-L)
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 15 W
Min Input Voltage: 35 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067089-KA78R33YDTU |
| Product Name | OEM Parts - OEM Parts (J - L) - KA78R33YDTU |