Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070417-KA78R15CTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 10mA
Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4L
Fixed Positive LDO Regulator, 15V, 0.5V Dropout, PSFM4
LDO Regulator, 1 A, 5 to 15V, with Fixed Output, 1000-TUBE Product overview: KA78R15CTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78R15CTU can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 1A TO220F-4L
IC REG LINEAR 15V 1A TO220F-4L
LDO Voltage Regulators 1A Fixed 15V LDO
IC REG LINEAR 15V 1A TO220F-4L
IC REG LINEAR 15V 1A TO220F-4L
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070417-KA78R15CTU | KA78R15CTU-ND | KA78R15CTU | 776-KA78R15CTU | KA78R15CTU | KA78R15CTU | KA78R15CTU | KA78R15CTU | 598-KA78R15CTU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KA78R15CTU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1 A 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 15V 1A TO220F-4L | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | TO-220; Other; TO-220F-4L | TO-220; Other; TO-220-4 Full Pack | Other; TO-220-4 | TO-220; Other; TO-220-4 Full Pack | TO-220 | TO-220; Other; TO-220-4 Full Pack | |||
| Life Cycle Stage | Maturity; Active | Last Shipments; Last Time Buy |