12V LDO Regulator, 1A, 35V In, TO-220 Product overview: KA78R12CTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78R12CTU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018203-KA78R12CTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Family Name: KA78R12C
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 10mA
Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Alternative Parts (Cross-Reference): TS2937CZ12; R1501J116B-T1-FE; TS2937CP12; 5962-9088401QEA ;
Introduction Date: August 26, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC REG LINEAR 12V 1A TO220F-4L
IC REG LINEAR 12V 1A TO220F-4L
IC REG LINEAR 12V 1A TO220F-4L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-KA78R12CTU | KA78R12CTUFS-ND | 018203-KA78R12CTU | KA78R12CTU | KA78R12CTU | KA78R12CTU |
| Product Name | 12V 1A 35V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA78R12CTU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-220-4 | TO-220; Other; TO-220-4 Full Pack | TO-220; Other; TO-220F-4L | TO-220; Other; TO-220-4 Full Pack | TO-220 | |
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| IQ | 0.0100 amps | 0.0100 amps |