onsemi PMIC - PMIC - Voltage Regulators - Linear - KA78R08CTU KA78R08CTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018201-KA78R08CTU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220F-4L Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 10mA Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018201-KA78R08CTU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220F-4L Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 10mA Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - KA78R08CTU - 018201-KA78R08CTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78R08CTU
018201-KA78R08CTU
PMIC - PMIC - Voltage Regulators - Linear - KA78R08CTU 018201-KA78R08CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018201-KA78R08CTU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220F-4L Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 10mA Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018201-KA78R08CTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 10mA
Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
1 A 15V LDO Voltage Regulator IC
776-KA78R08CTU
1 A 15V LDO Voltage Regulator IC 776-KA78R08CTU
LDO Regulator, 1 A, 5 to 15V, with Fixed Output, 1000-TUBE Product overview: KA78R08CTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78R08CTU can be used for catalog matching and distributor lookup.

LDO Regulator, 1 A, 5 to 15V, with Fixed Output, 1000-TUBE Product overview: KA78R08CTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78R08CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA78R08CTU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA78R08CTU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78R08CTU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4L

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4L

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78R08CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78R08CTU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78R08CTU
IC REG LINEAR 8V 1A TO220F-4L

IC REG LINEAR 8V 1A TO220F-4L

Supplier's Site
PMIC - Voltage Regulators - Linear - KA78R08CTU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78R08CTU
PMIC - Voltage Regulators - Linear KA78R08CTU
IC REG LINEAR 8V 1A TO220F-4L

IC REG LINEAR 8V 1A TO220F-4L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 018201-KA78R08CTU 776-KA78R08CTU KA78R08CTU-ND KA78R08CTU KA78R08CTU
Product Name PMIC - PMIC - Voltage Regulators - Linear - KA78R08CTU 1 A 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220F-4L Other; TO-220-4 TO-220; Other; TO-220-4 Full Pack TO-220
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data