onsemi Ldo Voltage Regulator, 5V, 1A, To-220F-4; Output Type Onsemi KA78R05CTU

Description
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220F-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; No. of Pins:4Pins; MSL:-RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220F-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; No. of Pins:4Pins; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 1A, To-220F-4; Output Type Onsemi - 09J6565 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 1A, To-220F-4; Output Type Onsemi
09J6565
Ldo Voltage Regulator, 5V, 1A, To-220F-4; Output Type Onsemi 09J6565
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220F-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; No. of Pins:4Pins; MSL:-RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 1A, TO-220F-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; No. of Pins:4Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 09J6565
Product Name Ldo Voltage Regulator, 5V, 1A, To-220F-4; Output Type Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details