Fixed Positive Standard Regulator, 24VBIPolar, PSFM3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050693-KA78M24TU
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR 24V 500MA TO220-3 Product overview: KA78M24TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78M24TU can be used for catalog matching and distributor lookup.
IC REG LINEAR 24V 500MA TO220-3
IC REG LINEAR 24V 500MA TO220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA78M24TU | 1050693-KA78M24TU | 776-KA78M24TU | KA78M24TU | KA78M24TU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KA78M24TU | 24V 500MA TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Output Voltage | 24 volts | 24 volts | 24 volts |